Manufacturer: STMicroelectronics
Win Source Part Number: 810064-LD39130SPUR
Packaging: Reel
Mounting Style: SMD
Current - Output: 300mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 0.8V
Supplier Device Package: 6-DFN (1.2x1.3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
PSRR: 70dB ~ 65dB (1kHz ~ 10kHz)
Maximum Output Voltage: 5.2V
Protection Features: Over Current, Over Temperature, Soft Start
Manufacturer Package: 6-XFDFN
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.3V at 300mA (Typ)
Current - Quiescent (Iq): 45μA
Part Number Series: LD39130
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 6-DFN (1.2x1.3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 6-DFN (1.2x1.3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 6-DFN (1.2x1.3)
300mA LDO Regulator IC, Low Quiescent Current Product overview: LD39130SPUR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39130SPUR can be used for catalog matching and distributor lookup.
LD39130SPUR, Linear Voltage Regulators
LD39130SPUR, Linear Voltage Regulators
LD39130SPUR, Linear Voltage Regulators
IC REG LINEAR POS ADJ 300MA 6DFN
LDO Voltage Regulators 300 mA very low quiescent current Linear regulator IC with automatic Green mode
IC REG LINEAR POS ADJ 300MA 6DFN
IC REG LINEAR POS ADJ 300MA 6DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 810064-LD39130SPUR | 497-15501-2-ND | 776-LD39130SPUR | 1920987 | 1920987P | LD39130SPUR | LD39130SPUR | LD39130SPUR | LD39130SPUR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LD39130SPUR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 300mA LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||||
| Package Type | Other; 6-XFDFN | Other; 6-XFDFN | Other; Dfn | Other; DFN | Other; 6-XFDFN | ||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||||
| Output Voltage | 5.2 volts | 0.8000 to 5.2 volts | 0.8000 volts | 0.8000 volts |