STMicroelectronics, Inc. Ldo, Adj, 0.3A, -40 To 125Deg C; Output Type Stmicroelectronics LD39130SPUR

Description
LDO, ADJ, 0.3A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:-; Output Current:300mA; DropoutRoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 0.3A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:-; Output Current:300mA; DropoutRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 0.3A, -40 To 125Deg C; Output Type Stmicroelectronics - 07AH6632 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.3A, -40 To 125Deg C; Output Type Stmicroelectronics
07AH6632
Ldo, Adj, 0.3A, -40 To 125Deg C; Output Type Stmicroelectronics 07AH6632
LDO, ADJ, 0.3A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:-; Output Current:300mA; DropoutRoHS Compliant: Yes

LDO, ADJ, 0.3A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:-; Output Current:300mA; DropoutRoHS Compliant: Yes

Supplier's Site Datasheet
Low Dropout (Ldo) Linear Regulators Rohs Compliant Stmicroelectronics - 96AC0465 - Newark, An Avnet Company
Chicago, IL, United States
Low Dropout (Ldo) Linear Regulators Rohs Compliant Stmicroelectronics
96AC0465
Low Dropout (Ldo) Linear Regulators Rohs Compliant Stmicroelectronics 96AC0465
LOW DROPOUT (LDO) LINEAR REGULATORS ROHS COMPLIANT: YES

LOW DROPOUT (LDO) LINEAR REGULATORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 07AH6632 96AC0465
Product Name Ldo, Adj, 0.3A, -40 To 125Deg C; Output Type Stmicroelectronics Low Dropout (Ldo) Linear Regulators Rohs Compliant Stmicroelectronics
Input Voltage 1.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details