Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (1.2x1.3)
300 mA very low quiescent current Linear regulator IC with automatic Green mode Product overview: LD39130SPU25R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39130SPU25R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1317006-LD39130SPU25
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.5V
Supplier Device Package: 6-DFN (1.2x1.3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 6-XFDFN
PSRR: 70dB ~ 65dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Soft Start
ECCN: EAR99
Fake Threat In the Open Market: 81
Current - Quiescent (Iq): 45 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: LD39130
Voltage Dropout (Max): 0.3V @ 300mA (Typ)
Moisture Sensitivity Level (MSL): 1 (Unlimited)
IC REG LINEAR 2.5V 300MA 6DFN
IC REG LINEAR 2.5V 300MA 6DFN
LDO Voltage Regulators 300 mA very low quiescent current Linear regulator IC with automatic Green mode
IC REG LINEAR 2.5V 300MA 6DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LD39130SPU25R-ND | 776-LD39130SPU25R | 1317006-LD39130SPU25R | LD39130SPU25R | LD39130SPU25R | LD39130SPU25R | LD39130SPU25R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 300 mA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; 6-XFDFN | Other; 6-XFDFN | Other; 6-XFDFN | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |