STMicroelectronics, Inc. 3V 300mA 4uA LDO Voltage Regulator IC LD39130SJ30R

Description
3V 300mA LDO Regulator IC, 4uA Iq, 1.4-5.5V In, FCBGA Product overview: LD39130SJ30R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 300mA, 4uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300mA, 4uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39130SJ30R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3V 300mA LDO Regulator IC, 4uA Iq, 1.4-5.5V In, FCBGA Product overview: LD39130SJ30R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 300mA, 4uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300mA, 4uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39130SJ30R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 300mA 4uA LDO Voltage Regulator IC
776-LD39130SJ30R
3V 300mA 4uA LDO Voltage Regulator IC 776-LD39130SJ30R
3V 300mA LDO Regulator IC, 4uA Iq, 1.4-5.5V In, FCBGA Product overview: LD39130SJ30R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 300mA, 4uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300mA, 4uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39130SJ30R can be used for catalog matching and distributor lookup.

3V 300mA LDO Regulator IC, 4uA Iq, 1.4-5.5V In, FCBGA Product overview: LD39130SJ30R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 300mA, 4uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300mA, 4uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39130SJ30R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LD39130SJ30R - 850023-LD39130SJ30R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD39130SJ30R
850023-LD39130SJ30R
PMIC - PMIC - Voltage Regulators - Linear - LD39130SJ30R 850023-LD39130SJ30R
Manufacturer: STMicroelectronics Win Source Part Number: 850023-LD39130SJ30R Features: Linear Voltage Regulator IC 1 Output Package: Reel - TR Family Name: LD39130 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-14209-2, -497-14209-1, 497-14209-1-ND, 497-LD39130SJ30RCT, 497-14209-6-ND, 497-14209-2, 497-14209-2-ND, 497-14209-1, 497-LD39130SJ30RTR, -497-14209-6, 497-14209-6, 497-LD39130SJ30RDKR

Manufacturer: STMicroelectronics
Win Source Part Number: 850023-LD39130SJ30R
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: LD39130
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-14209-2, -497-14209-1, 497-14209-1-ND, 497-LD39130SJ30RCT, 497-14209-6-ND, 497-14209-2, 497-14209-2-ND, 497-14209-1, 497-LD39130SJ30RTR, -497-14209-6, 497-14209-6, 497-LD39130SJ30RDKR

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - LD39130SJ30R - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LD39130SJ30R
Power Supply Chip >> Linear Voltage Regulators (LDO) LD39130SJ30R
300mA Fixed 3V Positive electrode 5.5V FlipChip-4(0.7x0.7) Linear Voltage Regulators (LDO) ROHS

300mA Fixed 3V Positive electrode 5.5V FlipChip-4(0.7x0.7) Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LD39130SJ30R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LD39130SJ30R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LD39130SJ30R
IC REG LINEAR 3V 300MA 4FLIPCHIP

IC REG LINEAR 3V 300MA 4FLIPCHIP

Supplier's Site
PMIC - Voltage Regulators - Linear - LD39130SJ30R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD39130SJ30R
PMIC - Voltage Regulators - Linear LD39130SJ30R
IC REG LINEAR 3V 300MA 4FLIPCHIP

IC REG LINEAR 3V 300MA 4FLIPCHIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-LD39130SJ30R 850023-LD39130SJ30R LD39130SJ30R LD39130SJ30R LD39130SJ30R
Product Name 3V 300mA 4uA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LD39130SJ30R Power Supply Chip >> Linear Voltage Regulators (LDO) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; FCBGA Other; Reel - TR
Output Voltage 3 volts 3 volts 3 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Dropout Voltage 0.3000 volts 0.3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4990KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 0.8000 amps
VIN 0.0 to 50 volts
View Details
Voltage Regulators - 1913353 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type SC-70; Other; Sc-70
View Details
Battery Management - BQ25703ARSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details