IC REG LINEAR 3V 300MA 4FLIPCHIP Product overview: LD39130SJ30R/F from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39130SJ30R/F can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 876888-LD39130SJ30R/
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-FlipChip (0.69x0.69)
Package: Reel - TR
Package: 4-UFBGA, FCBGA
Mounting: Surface Mount
Family Name: LD39130
Categories: Integrated Circuits (ICs)
Case / Package: 4-FlipChip (0.69x0.69)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 9000
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR 3V 300MA 4FLIPCHIP
IC REG LINEAR 3V 300MA 4FLIPCHIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LD39130SJ30R/F | 876888-LD39130SJ30R/F | LD39130SJ30R/F | LD39130SJ30R/F |
| Product Name | 3V 300MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LD39130SJ30R/F | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 4-FlipChip (0.69x0.69) | ||
| Output Voltage | 3 volts | 3 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| VIN | 5.5 volts |