STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Linear - LD39130SJ29R LD39130SJ29R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 849449-LD39130SJ29R Features: Linear Voltage Regulator IC 1 Output Package: Reel - TR Family Name: LD39130 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-14208-2, -497-14208-1, 497-14208-2, 497-14208-1, -497-14208-6, 497-14208-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 849449-LD39130SJ29R Features: Linear Voltage Regulator IC 1 Output Package: Reel - TR Family Name: LD39130 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-14208-2, -497-14208-1, 497-14208-2, 497-14208-1, -497-14208-6, 497-14208-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LD39130SJ29R - 849449-LD39130SJ29R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD39130SJ29R
849449-LD39130SJ29R
PMIC - PMIC - Voltage Regulators - Linear - LD39130SJ29R 849449-LD39130SJ29R
Manufacturer: STMicroelectronics Win Source Part Number: 849449-LD39130SJ29R Features: Linear Voltage Regulator IC 1 Output Package: Reel - TR Family Name: LD39130 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-14208-2, -497-14208-1, 497-14208-2, 497-14208-1, -497-14208-6, 497-14208-6

Manufacturer: STMicroelectronics
Win Source Part Number: 849449-LD39130SJ29R
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: LD39130
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-14208-2, -497-14208-1, 497-14208-2, 497-14208-1, -497-14208-6, 497-14208-6

Buy Now Datasheet
Singapore, Singapore
2.9V 300mA 55uA LDO Voltage Regulator IC
776-LD39130SJ29R
2.9V 300mA 55uA LDO Voltage Regulator IC 776-LD39130SJ29R
2.9V LDO 300mA 55uA 1% FCBGA 5.5V In Product overview: LD39130SJ29R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.9V, 300mA, 55uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, 300mA, 55uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39130SJ29R can be used for catalog matching and distributor lookup.

2.9V LDO 300mA 55uA 1% FCBGA 5.5V In Product overview: LD39130SJ29R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.9V, 300mA, 55uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, 300mA, 55uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39130SJ29R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LD39130SJ29R - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LD39130SJ29R
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LD39130SJ29R
IC REG LIN 2.9V 300MA 4FLIPCHIP

IC REG LIN 2.9V 300MA 4FLIPCHIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LD39130SJ29R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LD39130SJ29R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LD39130SJ29R
IC REG LIN 2.9V 300MA 4FLIPCHIP

IC REG LIN 2.9V 300MA 4FLIPCHIP

Supplier's Site
PMIC - Voltage Regulators - Linear - LD39130SJ29R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD39130SJ29R
PMIC - Voltage Regulators - Linear LD39130SJ29R
IC REG LIN 2.9V 300MA 4FLIPCHIP

IC REG LIN 2.9V 300MA 4FLIPCHIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 849449-LD39130SJ29R 776-LD39130SJ29R LD39130SJ29R LD39130SJ29R LD39130SJ29R
Product Name PMIC - PMIC - Voltage Regulators - Linear - LD39130SJ29R 2.9V 300mA 55uA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Package Type Other; Reel - TR Other; FCBGA Other; 4-UFBGA, FCBGA
Output Voltage Type Fixed Fixed
Output Voltage 2.9 volts 2.9 volts 2.9 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Dropout Voltage 0.3000 volts 0.3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6275ELWTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3300ART-5-REEL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details
Battery Chargers - BQ24040DSQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1220823 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details