STMicroelectronics, Inc. 2.5V 300mA 55uA LDO Voltage Regulator IC LD39130SJ25R

Description
2.5V 300mA LDO Regulator IC, 55uA Iq, 1% Acc, 300mV Vdo Product overview: LD39130SJ25R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 300mA, 55uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300mA, 55uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39130SJ25R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.5V 300mA LDO Regulator IC, 55uA Iq, 1% Acc, 300mV Vdo Product overview: LD39130SJ25R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 300mA, 55uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300mA, 55uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39130SJ25R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 300mA 55uA LDO Voltage Regulator IC
776-LD39130SJ25R
2.5V 300mA 55uA LDO Voltage Regulator IC 776-LD39130SJ25R
2.5V 300mA LDO Regulator IC, 55uA Iq, 1% Acc, 300mV Vdo Product overview: LD39130SJ25R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 300mA, 55uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300mA, 55uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39130SJ25R can be used for catalog matching and distributor lookup.

2.5V 300mA LDO Regulator IC, 55uA Iq, 1% Acc, 300mV Vdo Product overview: LD39130SJ25R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 300mA, 55uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300mA, 55uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39130SJ25R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LD39130SJ25R - 1052055-LD39130SJ25R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD39130SJ25R
1052055-LD39130SJ25R
PMIC - PMIC - Voltage Regulators - Linear - LD39130SJ25R 1052055-LD39130SJ25R
Manufacturer: STMicroelectronics Win Source Part Number: 1052055-LD39130SJ25R Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 4-FlipChip (.69x.69) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.3V @ 300mA (Typ) Operating Supply Current: 45μA PSRR: 70dB to 65dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature, Soft Start Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1052055-LD39130SJ25R
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 4-FlipChip (.69x.69)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.3V @ 300mA (Typ)
Operating Supply Current: 45μA
PSRR: 70dB to 65dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature, Soft Start
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LD39130SJ25R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LD39130SJ25R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LD39130SJ25R
IC REG LIN 2.5V 300MA 4FLIPCHIP

IC REG LIN 2.5V 300MA 4FLIPCHIP

Supplier's Site
PMIC - Voltage Regulators - Linear - LD39130SJ25R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD39130SJ25R
PMIC - Voltage Regulators - Linear LD39130SJ25R
IC REG LIN 2.5V 300MA 4FLIPCHIP

IC REG LIN 2.5V 300MA 4FLIPCHIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-LD39130SJ25R 1052055-LD39130SJ25R LD39130SJ25R LD39130SJ25R
Product Name 2.5V 300mA 55uA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LD39130SJ25R Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; FCBGA Other; 4-FlipChip (.69x.69)
Output Voltage 2.5 volts 2.5 volts 2.5 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Dropout Voltage 0.3000 volts 0.3000 volts
Unlock Full Specs
to access all available technical data