STMicroelectronics, Inc. 1.2V 300mA 45uA LDO Voltage Regulator IC LD39130SJ12R

Description
1.2V 300mA LDO, 45uA Iq, 1% Acc, 5.5V In, FCBGA Product overview: LD39130SJ12R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 300mA, 45uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 300mA, 45uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39130SJ12R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.2V 300mA LDO, 45uA Iq, 1% Acc, 5.5V In, FCBGA Product overview: LD39130SJ12R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 300mA, 45uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 300mA, 45uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39130SJ12R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2V 300mA 45uA LDO Voltage Regulator IC
776-LD39130SJ12R
1.2V 300mA 45uA LDO Voltage Regulator IC 776-LD39130SJ12R
1.2V 300mA LDO, 45uA Iq, 1% Acc, 5.5V In, FCBGA Product overview: LD39130SJ12R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 300mA, 45uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 300mA, 45uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39130SJ12R can be used for catalog matching and distributor lookup.

1.2V 300mA LDO, 45uA Iq, 1% Acc, 5.5V In, FCBGA Product overview: LD39130SJ12R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 300mA, 45uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 300mA, 45uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39130SJ12R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LD39130SJ12R - 778431-LD39130SJ12R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD39130SJ12R
778431-LD39130SJ12R
PMIC - PMIC - Voltage Regulators - Linear - LD39130SJ12R 778431-LD39130SJ12R
Manufacturer: STMicroelectronics Win Source Part Number: 778431-LD39130SJ12R Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 4-UFBGA, FCBGA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 300mA Family Name: LD39130S Output Voltage: 1.2V Categories: Integrated Circuits (ICs) Operating Supply Current: 45μA PSRR: 70dB ~ 65dB (1kHz ~ 10kHz) Protection Features: Over Current, Over Temperature, Soft Start Manufacturer Package: 4-FlipChip (.69x.69) Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): RP200Z121D-TR-F; RP200Z121B-TR-F; RP102Z121D-TR-F; RP201Z121D-TR-F; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 778431-LD39130SJ12R
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 4-UFBGA, FCBGA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 300mA
Family Name: LD39130S
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 45μA
PSRR: 70dB ~ 65dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Soft Start
Manufacturer Package: 4-FlipChip (.69x.69)
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): RP200Z121D-TR-F; RP200Z121B-TR-F; RP102Z121D-TR-F; RP201Z121D-TR-F;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LD39130SJ12R - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LD39130SJ12R
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LD39130SJ12R
IC REG LIN 1.2V 300MA 4FLIPCHIP

IC REG LIN 1.2V 300MA 4FLIPCHIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LD39130SJ12R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LD39130SJ12R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LD39130SJ12R
IC REG LIN 1.2V 300MA 4FLIPCHIP

IC REG LIN 1.2V 300MA 4FLIPCHIP

Supplier's Site
PMIC - Voltage Regulators - Linear - LD39130SJ12R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD39130SJ12R
PMIC - Voltage Regulators - Linear LD39130SJ12R
IC REG LIN 1.2V 300MA 4FLIPCHIP

IC REG LIN 1.2V 300MA 4FLIPCHIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-LD39130SJ12R 778431-LD39130SJ12R LD39130SJ12R LD39130SJ12R LD39130SJ12R
Product Name 1.2V 300mA 45uA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LD39130SJ12R Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; FCBGA Other; 4-UFBGA, FCBGA Other; 4-UFBGA, FCBGA
Output Voltage 1.2 volts 1.2 volts 1.2 volts 1.2 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Dropout Voltage 0.3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4984SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2413467P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
UC1832-SP Precision Low Dropout Linear Controllers - 5962-9326501V2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
PMIC - Voltage Regulators - Linear - ADP1720TRMZ5-EP - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.0500 amps
View Details