STMicroelectronics, Inc. LDO Voltage Regulators LD39130SJ10R

Description
LDO Voltage Regulators 300mA current Linear Reg IC
Datasheet
Description
LDO Voltage Regulators 300mA current Linear Reg IC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
LD39130SJ10R
LDO Voltage Regulators LD39130SJ10R
LDO Voltage Regulators 300mA current Linear Reg IC

LDO Voltage Regulators 300mA current Linear Reg IC

Buy Now Datasheet
Ldo, Fixed, 1V, 0.3A, -40 To 125Deg C; Output Type Stmicroelectronics - 38Y7826 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1V, 0.3A, -40 To 125Deg C; Output Type Stmicroelectronics
38Y7826
Ldo, Fixed, 1V, 0.3A, -40 To 125Deg C; Output Type Stmicroelectronics 38Y7826
LDO, FIXED, 1V, 0.3A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:4Pins RoHS Compliant: Yes

LDO, FIXED, 1V, 0.3A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number LD39130SJ10R 38Y7826
Product Name LDO Voltage Regulators Ldo, Fixed, 1V, 0.3A, -40 To 125Deg C; Output Type Stmicroelectronics
Input Voltage 1.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details