1V 300mA LDO, 45uA IQ, 1% Acc, 5.5V In, FCBGA Product overview: LD39130SJ10R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1V, 300mA, 45uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 300mA, 45uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39130SJ10R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1320127-LD39130SJ10R
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1V
Supplier Device Package: 4-FlipChip (.69x.69)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 4-UFBGA, FCBGA
PSRR: 70dB ~ 65dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Soft Start
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 45 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-14204-6,-497-14
Base Product Number: LD39130
RoHS Status: ROHS3 Compliant
IC REG LINEAR 1V 300MA 4FLIPCHIP
IC REG LINEAR 1V 300MA 4FLIPCHIP
IC REG LINEAR 1V 300MA 4FLIPCHIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LD39130SJ10R | 1320127-LD39130SJ10R | LD39130SJ10R | LD39130SJ10R | LD39130SJ10R |
| Product Name | 1V 300mA 45uA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; FCBGA | Other; 4-UFBGA, FCBGA | Other; 4-UFBGA, FCBGA | ||
| Output Voltage | 1 volts | 1 volts | 1 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| Dropout Voltage | 0.3000 volts |