Manufacturer: STMicroelectronics
Win Source Part Number: 845764-LD39115J33R
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: LD39115
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-11961-6, -497-11961-6, 497-11961-2, -497-11961-1, -497-11961-2, 497-11961-1
3.3V LDO Regulator, 150mA, 50uA IQ, 80mV Dropout, BGA Product overview: LD39115J33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, 50uA, BGA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, 50uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39115J33R can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 150mA Low Q 1.5 to 5.5V 80mV 1uA REG
IC REG LIN 3.3V 150MA 4FLIPCHIP
IC REG LIN 3.3V 150MA 4FLIPCHIP
IC REG LIN 3.3V 150MA 4FLIPCHIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 845764-LD39115J33R | 776-LD39115J33R | LD39115J33R | LD39115J33R | LD39115J33R | LD39115J33R |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LD39115J33R | 3.3V 150mA 50uA BGA LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Package Type | Other; Reel - TR | Other; BGA | Other; 4-UFBGA, FCBGA | |||
| Output Voltage Type | Fixed | Fixed | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| Dropout Voltage | 0.0800 volts | 0.1100 volts |