150 mA low quiescent current low noise voltage regulator Product overview: LD39115J28R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39115J28R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 876887-LD39115J28R
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA
Package: Reel - TR
Package: 4-UFBGA, FCBGA
Mounting: Surface Mount
Family Name: LD39115
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LIN 2.8V 150MA 4-FLIPCHIP
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-Flipchip (0.79x0.79)
IC REG LIN 2.8V 150MA 4FLIPCHIP
IC REG LIN 2.8V 150MA 4FLIPCHIP
LDO Voltage Regulators 150mA 1.5V to 5.5V 80mV 20uA 100kHz
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LD39115J28R | 876887-LD39115J28R | 497-LD39115J28RCT-ND | LD39115J28R | LD39115J28R | LD39115J28R |
| Product Name | 150 mA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LD39115J28R | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | ||||
| Output Voltage | 2.8 volts | 2.8 volts | 2.8 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| IQ | 5.00E-5 amps | 5.00E-5 amps | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |