STMicroelectronics, Inc. 150 mA Voltage Regulator IC LD39115J25R

Description
150 mA low quiescent current low noise voltage regulator Product overview: LD39115J25R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39115J25R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150 mA low quiescent current low noise voltage regulator Product overview: LD39115J25R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39115J25R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150 mA Voltage Regulator IC
776-LD39115J25R
150 mA Voltage Regulator IC 776-LD39115J25R
150 mA low quiescent current low noise voltage regulator Product overview: LD39115J25R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39115J25R can be used for catalog matching and distributor lookup.

150 mA low quiescent current low noise voltage regulator Product overview: LD39115J25R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39115J25R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LD39115J25R - 1195880-LD39115J25R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD39115J25R
1195880-LD39115J25R
PMIC - PMIC - Voltage Regulators - Linear - LD39115J25R 1195880-LD39115J25R
Manufacturer: STMicroelectronics Win Source Part Number: 1195880-LD39115J25R Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Supplier Device Package: 4-FlipChip (0.79x0.79) Temperature Range - Operating: -40°C ~ 125°C PSRR: 74dB ~ 67dB (1kHz ~ 10kHz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.st.com Manufacturer Package: 4-UFBGA, FCBGA Maximum Supply Current: 70μA Alternative Parts (Cross-Reference): TLV70525YFPT; BU25SA4WGWL-E2; LD39115J25R; TCR2DG26; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Family Part Number: LD39115 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V Voltage - Input (Maximum): 5.5V Maximum Dropout Voltage: 0.11V at 100mA Current - Quiescent (Iq): 50μA

Manufacturer: STMicroelectronics
Win Source Part Number: 1195880-LD39115J25R
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Supplier Device Package: 4-FlipChip (0.79x0.79)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 74dB ~ 67dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.st.com
Manufacturer Package: 4-UFBGA, FCBGA
Maximum Supply Current: 70μA
Alternative Parts (Cross-Reference): TLV70525YFPT; BU25SA4WGWL-E2; LD39115J25R; TCR2DG26;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Family Part Number: LD39115
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.11V at 100mA
Current - Quiescent (Iq): 50μA

Buy Now
PMIC - Voltage Regulators - Linear - LD39115J25R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD39115J25R
PMIC - Voltage Regulators - Linear LD39115J25R
IC REG LIN 2.5V 150MA 4FLIPCHIP

IC REG LIN 2.5V 150MA 4FLIPCHIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LD39115J25R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LD39115J25R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LD39115J25R
IC REG LIN 2.5V 150MA 4FLIPCHIP

IC REG LIN 2.5V 150MA 4FLIPCHIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-LD39115J25R 1195880-LD39115J25R LD39115J25R LD39115J25R
Product Name 150 mA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LD39115J25R PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; FCBGA Other; 4-UFBGA, FCBGA
Output Voltage 2.5 volts 2.5 volts 2.5 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1220379 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - Voltage Regulators - Linear - ADP3302AR3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.1000 amps
View Details
Battery Chargers - BQ24160YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 49-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A4950KLJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 3.5 amps
VIN 8 to 40 volts
View Details