STMicroelectronics, Inc. Ldo, Fixed, 1.8V, 0.15A, -40 To 125Deg C; Output Type Stmicroelectronics LD39115J18R

Description
LDO, FIXED, 1.8V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:80mV; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.8V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:80mV; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.8V, 0.15A, -40 To 125Deg C; Output Type Stmicroelectronics - 25AH9740 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.8V, 0.15A, -40 To 125Deg C; Output Type Stmicroelectronics
25AH9740
Ldo, Fixed, 1.8V, 0.15A, -40 To 125Deg C; Output Type Stmicroelectronics 25AH9740
LDO, FIXED, 1.8V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:80mV; No. of Pins:4Pins RoHS Compliant: Yes

LDO, FIXED, 1.8V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:80mV; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 25AH9740
Product Name Ldo, Fixed, 1.8V, 0.15A, -40 To 125Deg C; Output Type Stmicroelectronics
Input Voltage 1.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details