150 mA low quiescent current low noise voltage regulator Product overview: LD39115J15R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39115J15R can be used for catalog matching and distributor lookup.
Win Source Part Number: 1164638-LD39115J15R
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 70 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.5V
Package / Case: 4-UFBGA, FCBGA
Supplier Device Package: 4-FlipChip (0.79x0.79)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 74dB ~ 67dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 50 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-11960-6,-497-119
Base Product Number: LD39115
Voltage Dropout (Max): 0.11V @ 100mA
LDO Voltage Regulators 150mA Low Q 1.5 to 5.5V 80mV 1uA REG
IC REG LIN 1.5V 150MA 4FLIPCHIP
IC REG LIN 1.5V 150MA 4FLIPCHIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LD39115J15R | 1164638-LD39115J15R | LD39115J15R | LD39115J15R | LD39115J15R |
| Product Name | 150 mA Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; FCBGA | Other; Tape & Reel | |||
| Output Voltage | 1.5 volts | 1.5 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| IQ | 5.00E-5 amps | 5.00E-5 amps | 5.00E-5 amps |