STMicroelectronics, Inc. 150 mA Voltage Regulator IC LD39115J12R

Description
150 mA low quiescent current low noise voltage regulator Product overview: LD39115J12R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39115J12R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150 mA low quiescent current low noise voltage regulator Product overview: LD39115J12R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39115J12R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150 mA Voltage Regulator IC
776-LD39115J12R
150 mA Voltage Regulator IC 776-LD39115J12R
150 mA low quiescent current low noise voltage regulator Product overview: LD39115J12R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39115J12R can be used for catalog matching and distributor lookup.

150 mA low quiescent current low noise voltage regulator Product overview: LD39115J12R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39115J12R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LD39115J12R - 108590-LD39115J12R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD39115J12R
108590-LD39115J12R
PMIC - PMIC - Voltage Regulators - Linear - LD39115J12R 108590-LD39115J12R
Manufacturer: STMicroelectronics Win Source Part Number: 108590-LD39115J12R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 4-Flipchip (0.79x0.79) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 50μA to 70μA PSRR: 74dB to 67dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 108590-LD39115J12R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 4-Flipchip (0.79x0.79)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 50μA to 70μA
PSRR: 74dB to 67dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LD39115J12R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD39115J12R
PMIC - Voltage Regulators - Linear LD39115J12R
IC REG LIN 1.2V 150MA 4FLIPCHIP

IC REG LIN 1.2V 150MA 4FLIPCHIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LD39115J12R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LD39115J12R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LD39115J12R
IC REG LIN 1.2V 150MA 4FLIPCHIP

IC REG LIN 1.2V 150MA 4FLIPCHIP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LD39115J12R
LDO Voltage Regulators LD39115J12R
LDO Voltage Regulators 150mA Low Qui LN Reg 150mA 1.5V to 5.5V

LDO Voltage Regulators 150mA Low Qui LN Reg 150mA 1.5V to 5.5V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-LD39115J12R 108590-LD39115J12R LD39115J12R LD39115J12R LD39115J12R
Product Name 150 mA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LD39115J12R PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; FCBGA Other; 4-Flipchip (0.79x0.79)
Output Voltage 1.2 volts 1.2 volts 1.2 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
IQ 5.00E-5 amps 5.00E-5 amps
Unlock Full Specs
to access all available technical data