150 mA low quiescent current low noise voltage regulator Product overview: LD39115J10R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39115J10R can be used for catalog matching and distributor lookup.
Win Source Part Number: 1130035-LD39115J10R
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 70 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1V
Package / Case: 4-UFBGA, FCBGA
Supplier Device Package: 4-FlipChip (0.79x0.79)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 74dB ~ 67dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
Current - Quiescent (Iq): 50 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: LD39115
Product Status: Obsolete
IC REG LINEAR 1V 150MA 4FLIPCHIP
IC REG LINEAR 1V 150MA 4FLIPCHIP
LDO Regulator Pos 1.2V 0.15A 4-Pin Flip-Chip T/R
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LD39115J10R | 1130035-LD39115J10R | LD39115J10R | LD39115J10R | 761-LD39115J10R |
| Product Name | 150 mA Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Regulator Pos 1.2V 0.15A 4-Pin Flip-Chip T/R |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Output Voltage | 1 volts | 1 volts | 1 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| IQ | 0.1500 amps | 5.00E-5 amps | 5.00E-5 amps | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |