STMicroelectronics, Inc. 1A 0.8V DFN LDO Voltage Regulator IC LD39100PUR

Description
LDO Regulator, 1A, 0.8V Adj, Pos, 6-Pin DFN EP SMT Product overview: LD39100PUR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 0.8V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 0.8V, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39100PUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator, 1A, 0.8V Adj, Pos, 6-Pin DFN EP SMT Product overview: LD39100PUR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 0.8V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 0.8V, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39100PUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 0.8V DFN LDO Voltage Regulator IC
776-LD39100PUR
1A 0.8V DFN LDO Voltage Regulator IC 776-LD39100PUR
LDO Regulator, 1A, 0.8V Adj, Pos, 6-Pin DFN EP SMT Product overview: LD39100PUR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 0.8V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 0.8V, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39100PUR can be used for catalog matching and distributor lookup.

LDO Regulator, 1A, 0.8V Adj, Pos, 6-Pin DFN EP SMT Product overview: LD39100PUR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 0.8V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 0.8V, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39100PUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-11013-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-11013-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-11013-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-DFN (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-DFN (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-11013-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-11013-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-11013-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-DFN (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-DFN (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-11013-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-11013-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-11013-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-DFN (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-DFN (3x3)

Buy Now Datasheet
Voltage Regulators - 8805311P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
8805311P
Voltage Regulators 8805311P
LDO Regulator 1A 0.8V Low IQ DFN6EP

LDO Regulator 1A 0.8V Low IQ DFN6EP

Supplier's Site
Voltage Regulators - 8805311 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
8805311
Voltage Regulators 8805311
LDO Regulator 1A 0.8V Low IQ DFN6EP

LDO Regulator 1A 0.8V Low IQ DFN6EP

Supplier's Site
Voltage Regulators - 1655541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1655541
Voltage Regulators 1655541
LDO Regulator 1A 0.8V Low IQ DFN6EP

LDO Regulator 1A 0.8V Low IQ DFN6EP

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LD39100PUR - 1195879-LD39100PUR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD39100PUR
1195879-LD39100PUR
PMIC - PMIC - Voltage Regulators - Linear - LD39100PUR 1195879-LD39100PUR
Manufacturer: STMicroelectronics Win Source Part Number: 1195879-LD39100PUR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 6-VDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Configuration: Positive Output Current: 1A Family Name: LD39100 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA ~ 300μA PSRR: 70dB ~ 65dB (1kHz ~ 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.st.com Manufacturer Package: 6-DFN (3x3) Output Voltage MAX: 4.6V Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.4V @ 1A Alternative Parts (Cross-Reference): LD39100PURY; TS1117CZ C0; TS1117SCZ; Introduction Date: July 29, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1195879-LD39100PUR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 6-VDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 1A
Family Name: LD39100
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50μA ~ 300μA
PSRR: 70dB ~ 65dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.st.com
Manufacturer Package: 6-DFN (3x3)
Output Voltage MAX: 4.6V
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.4V @ 1A
Alternative Parts (Cross-Reference): LD39100PURY; TS1117CZ C0; TS1117SCZ;
Introduction Date: July 29, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LD39100PUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LD39100PUR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LD39100PUR
IC REG LINEAR POS ADJ 1A 6DFN

IC REG LINEAR POS ADJ 1A 6DFN

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LD39100PUR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LD39100PUR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LD39100PUR
IC REG LINEAR POS ADJ 1A 6DFN

IC REG LINEAR POS ADJ 1A 6DFN

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - LD39100PUR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LD39100PUR
Power Supply Chip >> Linear Voltage Regulators (LDO) LD39100PUR
70dB 1A Adjustable 800mV~4.6V Positive electrode 5.5V DFN-6-EP(3x3) Linear Voltage Regulators (LDO) ROHS

70dB 1A Adjustable 800mV~4.6V Positive electrode 5.5V DFN-6-EP(3x3) Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LD39100PUR
LDO Voltage Regulators LD39100PUR
LDO Voltage Regulators 1A Low Quiescent Reg 1.5 to 5.5 V 200mV

LDO Voltage Regulators 1A Low Quiescent Reg 1.5 to 5.5 V 200mV

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LD39100PUR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD39100PUR
PMIC - Voltage Regulators - Linear LD39100PUR
IC REG LINEAR POS ADJ 1A 6DFN

IC REG LINEAR POS ADJ 1A 6DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-LD39100PUR 497-11013-2-ND 8805311P 8805311 1195879-LD39100PUR LD39100PUR LD39100PUR LD39100PUR LD39100PUR LD39100PUR
Product Name 1A 0.8V DFN LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - LD39100PUR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; DFN EP Other; 6-VDFN Exposed Pad Other; DFN Other; Dfn Other; 6-VDFN Exposed Pad Other; 6-VDFN Exposed Pad
Output Voltage 0.8000 volts 0.8000 to 4.6 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 to 4.6 volts
Dropout Voltage 2.00E-4 volts 0.4000 volts 0.4000 volts 0.4000 volts 0.4000 volts
IQ 2.00E-5 amps 5.00E-5 amps 5.00E-5 amps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6275ELWTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2412880P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ25170JDSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP120-AUJZ15R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details