STMicroelectronics, Inc. Ldo, Adj, 0.8V-4.5V, 1A, Dfn-6; Output Type Stmicroelectronics LD39100PUR

Description
LDO, ADJ, 0.8V-4.5V, 1A, DFN-6; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Output Voltage Min:800mV; Output Voltage Max:4.5V; Output Current Max:1A; Dropout Voltage Typ @ Current:200mV; No. of Pins:6Pins RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 0.8V-4.5V, 1A, DFN-6; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Output Voltage Min:800mV; Output Voltage Max:4.5V; Output Current Max:1A; Dropout Voltage Typ @ Current:200mV; No. of Pins:6Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 0.8V-4.5V, 1A, Dfn-6; Output Type Stmicroelectronics - 18AC7414 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.8V-4.5V, 1A, Dfn-6; Output Type Stmicroelectronics
18AC7414
Ldo, Adj, 0.8V-4.5V, 1A, Dfn-6; Output Type Stmicroelectronics 18AC7414
LDO, ADJ, 0.8V-4.5V, 1A, DFN-6; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Output Voltage Min:800mV; Output Voltage Max:4.5V; Output Current Max:1A; Dropout Voltage Typ @ Current:200mV; No. of Pins:6Pins RoHS Compliant: Yes

LDO, ADJ, 0.8V-4.5V, 1A, DFN-6; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Output Voltage Min:800mV; Output Voltage Max:4.5V; Output Current Max:1A; Dropout Voltage Typ @ Current:200mV; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 18AC7414
Product Name Ldo, Adj, 0.8V-4.5V, 1A, Dfn-6; Output Type Stmicroelectronics
Input Voltage 1.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details