Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
1 A low quiescent current low noise voltage regulator Product overview: LD39100PU25RY from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1 A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39100PU25RY can be used for catalog matching and distributor lookup.
Win Source Part Number: 1352472-LD39100PU25R
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3)
Base Product Number: LD39100
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply (Max): 300 µA
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.5V
Voltage Dropout (Max): 0.4V @ 1A
Current - Output: 1A
Current - Quiescent (Iq): 50 µA
PSRR: 65dB ~ 62dB (1kHz ~ 10kHz)
Control Features: Enable, Power Good
Protection Features: Over Current, Over Temperature, Short Circuit
IC REG LINEAR 2.5V 1A 6DFN
IC REG LINEAR 2.5V 1A 6DFN
IC REG LINEAR 2.5V 1A 6DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-18218-6-ND | 776-LD39100PU25RY | 1352472-LD39100PU25RY | LD39100PU25RY | LD39100PU25RY | LD39100PU25RY |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1 A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 6-VDFN Exposed Pad | Other; Tape & Reel | Other; 6-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Power Good | Enable, Power Good |