1 A low quiescent current low noise voltage regulator Product overview: LD39100PU18RY from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1 A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39100PU18RY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 876883-LD39100PU18RY
Series: Automotive, AEC-Q100
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: LD39100
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17794-1, 497-17794-2, 497-17794-6
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
IC REG LINEAR 1.8V 1A 6DFN
IC REG LINEAR 1.8V 1A 6DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LD39100PU18RY | 876883-LD39100PU18RY | 497-17794-2-ND | LD39100PU18RY | LD39100PU18RY |
| Product Name | 1 A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LD39100PU18RY | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Dropout Voltage | 4.00E-4 volts | 0.4000 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | Other; Reel - TR | Other; 6-VDFN Exposed Pad | |||
| Regulator Type | Standard | ||||
| Output Polarity | Positive |