1.2V 1A Pos LDO Regulator, 6-Pin DFN EP SMT Product overview: LD39100PU12R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1A, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39100PU12R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 876882-LD39100PU12R
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: LD39100
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LD39100PU12R-ND, 497-LD39100PU12RCT, 497-LD39100PU12RTR, 497-LD39100PU12RDKR
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
LDO Voltage Regulators 1 A low quiescent current low noise voltage regulator
IC REG LINEAR 1.2V 1A 6DFN
IC REG LINEAR 1.2V 1A 6DFN
IC REG LINEAR 1.2V 1A 6DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LD39100PU12R | 876882-LD39100PU12R | 497-LD39100PU12RCT-ND | LD39100PU12R | LD39100PU12R | LD39100PU12R | LD39100PU12R |
| Product Name | 1.2V 1A DFN LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LD39100PU12R | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; DFN EP | Other; Reel - TR | Other; 6-VDFN Exposed Pad | Other; 6-VDFN Exposed Pad | |||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | |||
| Dropout Voltage | 2.00E-4 volts | 0.4000 volts | 0.4000 volts | ||||
| IQ | 2.00E-5 amps | 5.00E-5 amps | 5.00E-5 amps |