Manufacturer: STMicroelectronics
Win Source Part Number: 070857-LD39080PT-R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.15V @ 800mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 800mA
Output Voltage: 1.22 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: PPAK
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.22V
Dropout Voltage-Max: 0.3V @ 800mA
Operating Supply Current: 2.5mA
PSRR: 65dB to 55dB (120Hz to 1kHz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): NCV5500DTADJRKG; LD39300PT-R; LD39150PT-R; LD39080PT-R;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
800mA LDO, 5V Adj. Linear Regulator, TO-252, 2.5-6V In Product overview: LD39080PT-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 800mA, 5V, 6V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 5V, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39080PT-R can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Bicmos Vltg Regulatr Ultra Lo Drop
IC REG LINEAR POS ADJ 800MA PPAK
IC REG LINEAR POS ADJ 800MA PPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 070857-LD39080PT-R | 776-LD39080PT-R | LD39080PT-R | LD39080PT-R | LD39080PT-R |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LD39080PT-R | 800mA 5V 6V TO-252 LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | PPAK; Other; PPAK | Other; TO-252-5 | |||
| Life Cycle Stage | Maturity; Active |