The LD39050PVR is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 500 mA. It operates with an input voltage range of 1.5 V to 5.5 V and features a low dropout voltage of 200 mV at full load. The device is characterized by a very low quiescent current of 20 µA at no load and 100 µA at 500 mA load, making it suitable for low-power battery-operated applications. It offers an output voltage tolerance of ±2.0% at 25 °C and is compatible with ceramic capacitors as low as 1 µF for stability. The LD39050PVR includes features such as logic-controlled electronic shutdown, internal current limiting, and thermal protection. It is available in a compact DFN6 package (2x2 mm) and operates over a temperature range of -40 °C to 125 °C. Typical applications include mobile phones and battery-powered systems.
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-DFN (2x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LD39050PVR |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |