LD39050PVR, LDO Volt Regulator
LD39050PVR, LDO Volt Regulator
LD39050PVR, LDO Volt Regulator
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-DFN (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-DFN (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-DFN (2x2)
IC REG LINEAR POS ADJ 500MA 6DFN
IC REG LINEAR POS ADJ 500MA 6DFN
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 2033403P | 2033403 | 497-LD39050PVRCT-ND | LD39050PVR | LD39050PVR |
| Product Name | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Category | Low dropout voltage | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; Dfn6 | Other; 6-UFDFN Exposed Pad | |||
| Regulator Type | Standard | ||||
| Output Polarity | Positive |