LDO Regulator 500mA 0.8V Low IQ DFN6EP
LDO Regulator 500mA 0.8V Low IQ DFN6EP
LDO Regulator 500mA 0.8V Low IQ DFN6EP
500mA LDO, 1.5-5.5V In, 800mV-Adj Out, 2% Acc, 50uA Iq, DFN Product overview: LD39050PUR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 5.5V, 50uA, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 5.5V, 50uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39050PUR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-DFN (3x3)
LDO Voltage Regulators ADJ FRM 0.8V LDO 500mA
IC REG LINEAR POS ADJ 500MA 6DFN
IC REG LINEAR POS ADJ 500MA 6DFN
IC REG LINEAR POS ADJ 500MA 6DFN
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 8805317 | 8805317P | 776-LD39050PUR | 497-8717-1-ND | LD39050PUR | LD39050PUR | LD39050PUR | LD39050PUR |
| Product Name | Voltage Regulators | Voltage Regulators | 500mA 5.5V 50uA DFN LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; Dfn | Other; DFN | Other; DFN | Other; 6-VDFN Exposed Pad | Other; 6-VDFN Exposed Pad | |||
| Output Voltage | 0.8000 volts | 0.8000 to 5.1 volts | 0.8000 volts | 0.8000 volts |