STMicroelectronics Electronic Surplus - LD39050PUR LD39050PUR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1195878-LD39050PUR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 6-VDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Configuration: Positive Output Current: 500mA Family Name: LD39050 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA ~ 200μA PSRR: 65dB ~ 62dB (1kHz ~ 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.st.com Manufacturer Package: 6-DFN (3x3) Output Voltage MAX: 5.1V Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.4V @ 500mA Alternative Parts (Cross-Reference): CM3019-00MA; SP6205ER-L; TS1117CM; Introduction Date: March 11, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1195878-LD39050PUR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 6-VDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Configuration: Positive Output Current: 500mA Family Name: LD39050 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA ~ 200μA PSRR: 65dB ~ 62dB (1kHz ~ 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.st.com Manufacturer Package: 6-DFN (3x3) Output Voltage MAX: 5.1V Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.4V @ 500mA Alternative Parts (Cross-Reference): CM3019-00MA; SP6205ER-L; TS1117CM; Introduction Date: March 11, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LD39050PUR - 1195878-LD39050PUR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LD39050PUR
1195878-LD39050PUR
Electronic Surplus - LD39050PUR 1195878-LD39050PUR
Manufacturer: STMicroelectronics Win Source Part Number: 1195878-LD39050PUR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 6-VDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Configuration: Positive Output Current: 500mA Family Name: LD39050 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA ~ 200μA PSRR: 65dB ~ 62dB (1kHz ~ 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.st.com Manufacturer Package: 6-DFN (3x3) Output Voltage MAX: 5.1V Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.4V @ 500mA Alternative Parts (Cross-Reference): CM3019-00MA; SP6205ER-L; TS1117CM; Introduction Date: March 11, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1195878-LD39050PUR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 6-VDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 500mA
Family Name: LD39050
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50μA ~ 200μA
PSRR: 65dB ~ 62dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.st.com
Manufacturer Package: 6-DFN (3x3)
Output Voltage MAX: 5.1V
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.4V @ 500mA
Alternative Parts (Cross-Reference): CM3019-00MA; SP6205ER-L; TS1117CM;
Introduction Date: March 11, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1195878-LD39050PUR
Product Name Electronic Surplus - LD39050PUR
Unlock Full Specs
to access all available technical data