STMicroelectronics Electronic Surplus - LD39050PU25R LD39050PU25R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1195877-LD39050PU25R Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable, Power Good Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C PSRR: 65dB ~ 62dB (1kHz ~ 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.st.com Manufacturer Package: 6-VDFN Exposed Pad Maximum Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: LD39050 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V Voltage - Input (Maximum): 5.5V Maximum Dropout Voltage: 0.4V at 500mA Current - Quiescent (Iq): 50μA
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1195877-LD39050PU25R Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable, Power Good Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C PSRR: 65dB ~ 62dB (1kHz ~ 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.st.com Manufacturer Package: 6-VDFN Exposed Pad Maximum Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: LD39050 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V Voltage - Input (Maximum): 5.5V Maximum Dropout Voltage: 0.4V at 500mA Current - Quiescent (Iq): 50μA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LD39050PU25R - 1195877-LD39050PU25R - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LD39050PU25R
1195877-LD39050PU25R
Electronic Surplus - LD39050PU25R 1195877-LD39050PU25R
Manufacturer: STMicroelectronics Win Source Part Number: 1195877-LD39050PU25R Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable, Power Good Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C PSRR: 65dB ~ 62dB (1kHz ~ 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.st.com Manufacturer Package: 6-VDFN Exposed Pad Maximum Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: LD39050 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V Voltage - Input (Maximum): 5.5V Maximum Dropout Voltage: 0.4V at 500mA Current - Quiescent (Iq): 50μA

Manufacturer: STMicroelectronics
Win Source Part Number: 1195877-LD39050PU25R
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 65dB ~ 62dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.st.com
Manufacturer Package: 6-VDFN Exposed Pad
Maximum Supply Current: 200μA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: LD39050
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.4V at 500mA
Current - Quiescent (Iq): 50μA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1195877-LD39050PU25R
Product Name Electronic Surplus - LD39050PU25R
Unlock Full Specs
to access all available technical data