500 mA low quiescent current and low noise voltage regulator Product overview: LD39050PU25R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39050PU25R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (3x3)
IC REG LINEAR 2.5V 500MA 6DFN
IC REG LINEAR 2.5V 500MA 6DFN
IC REG LINEAR 2.5V 500MA 6DFN
LDO Voltage Regulators 2.5V 500mA ULTRA LDO
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LD39050PU25R | 497-8715-1-ND | LD39050PU25R | LD39050PU25R | LD39050PU25R | LD39050PU25R |
| Product Name | 500 mA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; DFN | Other; 6-VDFN Exposed Pad | Other; 6-VDFN Exposed Pad | |||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Dropout Voltage | 0.2000 volts | 0.4000 volts | 0.4000 volts |