STMicroelectronics Electronic Surplus - LD39030SJ28R LD39030SJ28R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1195876-LD39030SJ28R Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 300mA Categories: Integrated Circuits Supplier Device Package: 4-FlipChip Temperature Range - Operating: -40°C ~ 125°C PSRR: 62dB (1kHz ~ 10kHz) Protection Features: Over Current, Over Temperature, Soft Start Manufacturer Homepage: www.st.com Manufacturer Package: 4-UFBGA, FCBGA Maximum Supply Current: 85μA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.8V Voltage - Input (Maximum): 5.5V Maximum Dropout Voltage: 0.3V at 300mA Current - Quiescent (Iq): 50μA
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1195876-LD39030SJ28R Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 300mA Categories: Integrated Circuits Supplier Device Package: 4-FlipChip Temperature Range - Operating: -40°C ~ 125°C PSRR: 62dB (1kHz ~ 10kHz) Protection Features: Over Current, Over Temperature, Soft Start Manufacturer Homepage: www.st.com Manufacturer Package: 4-UFBGA, FCBGA Maximum Supply Current: 85μA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.8V Voltage - Input (Maximum): 5.5V Maximum Dropout Voltage: 0.3V at 300mA Current - Quiescent (Iq): 50μA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LD39030SJ28R - 1195876-LD39030SJ28R - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LD39030SJ28R
1195876-LD39030SJ28R
Electronic Surplus - LD39030SJ28R 1195876-LD39030SJ28R
Manufacturer: STMicroelectronics Win Source Part Number: 1195876-LD39030SJ28R Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 300mA Categories: Integrated Circuits Supplier Device Package: 4-FlipChip Temperature Range - Operating: -40°C ~ 125°C PSRR: 62dB (1kHz ~ 10kHz) Protection Features: Over Current, Over Temperature, Soft Start Manufacturer Homepage: www.st.com Manufacturer Package: 4-UFBGA, FCBGA Maximum Supply Current: 85μA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.8V Voltage - Input (Maximum): 5.5V Maximum Dropout Voltage: 0.3V at 300mA Current - Quiescent (Iq): 50μA

Manufacturer: STMicroelectronics
Win Source Part Number: 1195876-LD39030SJ28R
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Supplier Device Package: 4-FlipChip
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 62dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Soft Start
Manufacturer Homepage: www.st.com
Manufacturer Package: 4-UFBGA, FCBGA
Maximum Supply Current: 85μA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.8V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.3V at 300mA
Current - Quiescent (Iq): 50μA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1195876-LD39030SJ28R
Product Name Electronic Surplus - LD39030SJ28R
Unlock Full Specs
to access all available technical data