Manufacturer: STMicroelectronics
Win Source Part Number: 876880-LD39030SJ25R
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: LD39030
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-15928-1, 497-15928-2, -497-15928-6, -497-15928-2, 2266-LD39030SJ25R, -497-15928-1, 497-15928-6
300 mA low quiescent current soft-start, low noise voltage regulator Product overview: LD39030SJ25R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39030SJ25R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-Flipchip (0.79x0.79)
LDO Voltage Regulators 300 mA low quiescent current soft-start, low noise voltage regulator
IC REG LIN 2.5V 300MA 4FLIPCHIP
IC REG LIN 2.5V 300MA 4FLIPCHIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 876880-LD39030SJ25R | 776-LD39030SJ25R | 497-15928-2-ND | LD39030SJ25R | LD39030SJ25R | LD39030SJ25R |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LD39030SJ25R | 300 mA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Package Type | Other; Reel - TR | Other; 4-UFBGA, FCBGA | ||||
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | |||||
| Special Features | Input Overcurrent Protection | Enable |