Manufacturer: STMicroelectronics
Win Source Part Number: 922863-LD39030SJ18R
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 300mA
Package: Reel - TR
Package: 4-UFBGA, FCBGA
Mounting: Surface Mount
Family Name: LD39030
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-15927-2, 2266-LD39030SJ18R, -497-15927-6, 497-15927-1, -497-15927-1, -497-15927-2, 497-15927-6
300 mA low quiescent current soft-start, low noise voltage regulator Product overview: LD39030SJ18R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39030SJ18R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-Flipchip (0.79x0.79)
IC REG LIN 1.8V 300MA 4FLIPCHIP
IC REG LIN 1.8V 300MA 4FLIPCHIP
LDO Voltage Regulators 300 mA low quiescent current soft-start, low noise voltage regulator
IC REG LIN 1.8V 300MA 4FLIPCHIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 922863-LD39030SJ18R | 776-LD39030SJ18R | 497-15927-2-ND | LD39030SJ18R | LD39030SJ18R | LD39030SJ18R | LD39030SJ18R |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LD39030SJ18R | 300 mA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | Positive | Positive | ||||
| Package Type | Other; 4-UFBGA, FCBGA | Other; 4-UFBGA, FCBGA | Other; 4-UFBGA, FCBGA | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Regulator Type | Standard | ||||||
| Output Voltage Type | Fixed | Fixed |