300 mA low quiescent current soft-start, low noise voltage regulator Product overview: LD39030SJ12R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39030SJ12R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-Flipchip (0.79x0.79)
Win Source Part Number: 1111694-LD39030SJ12R
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 85 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.2V
Package / Case: 4-UFBGA, FCBGA
Supplier Device Package: 4-FlipChip (0.79x0.79)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 62dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Soft Start
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 50 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: LD39030
Voltage Dropout (Max): 0.3V @ 300mA
IC REG LIN 1.2V 300MA 4FLIPCHIP
IC REG LIN 1.2V 300MA 4FLIPCHIP
LDO Voltage Regulators 150mA 1.5V to 5.5V 200mV 40uA 100kHz
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LD39030SJ12R | LD39030SJ12R-ND | 1111694-LD39030SJ12R | LD39030SJ12R | LD39030SJ12R | LD39030SJ12R |
| Product Name | 300 mA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; FCBGA | Other; 4-UFBGA, FCBGA | Other; Tape & Reel (TR) | |||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | |||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | ||
| IQ | 5.00E-5 amps | 5.00E-5 amps | 5.00E-5 amps |