Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-Flipchip (0.79x0.79)
Manufacturer: STMicroelectronics
Win Source Part Number: 1323696-LD39030SJ10R
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 85 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1V
Supplier Device Package: 4-FlipChip (0.79x0.79)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 4-UFBGA, FCBGA
PSRR: 62dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Soft Start
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 50 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-15435-2,497-1543
Base Product Number: LD39030
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.3V @ 300mA
300 mA low quiescent current soft-start, low noise voltage regulator Product overview: LD39030SJ10R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39030SJ10R can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 300 mA low quiescent current soft-start, low noise voltage regulator
IC REG LINEAR 1V 300MA 4FLIPCHIP
IC REG LINEAR 1V 300MA 4FLIPCHIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-15435-2-ND | 1323696-LD39030SJ10R | 776-LD39030SJ10R | LD39030SJ10R | LD39030SJ10R | LD39030SJ10R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 300 mA Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 4-UFBGA, FCBGA | Other; 4-UFBGA, FCBGA | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |