STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LD39030ADTPU28R

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-16890-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-16890-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-16890-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LD39030ADTPU28R - 876878-LD39030ADTPU28R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD39030ADTPU28R
876878-LD39030ADTPU28R
PMIC - PMIC - Voltage Regulators - Linear - LD39030ADTPU28R 876878-LD39030ADTPU28R
Manufacturer: STMicroelectronics Win Source Part Number: 876878-LD39030ADTPU2 8R Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1) Package: Reel - TR Package: 4-XDFN Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: LD39030 Categories: Integrated Circuits (ICs) Case / Package: 4-DFN (1x1) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-16890-6, 497-16890-2, 497-16890-1

Manufacturer: STMicroelectronics
Win Source Part Number: 876878-LD39030ADTPU28R
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)
Package: Reel - TR
Package: 4-XDFN Exposed Pad
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: LD39030
Categories: Integrated Circuits (ICs)
Case / Package: 4-DFN (1x1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-16890-6, 497-16890-2, 497-16890-1

Buy Now Datasheet
Singapore, Singapore
300 mA Voltage Regulator IC
776-LD39030ADTPU28R
300 mA Voltage Regulator IC 776-LD39030ADTPU28R
300 mA very low quiescent current linear regulator IC Product overview: LD39030ADTPU28R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39030ADTPU28R can be used for catalog matching and distributor lookup.

300 mA very low quiescent current linear regulator IC Product overview: LD39030ADTPU28R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39030ADTPU28R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LD39030ADTPU28R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LD39030ADTPU28R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LD39030ADTPU28R
IC REG LINEAR 2.8V 300MA 4DFN

IC REG LINEAR 2.8V 300MA 4DFN

Supplier's Site
IC REG LINEAR 300MA 4DFN - 761-LD39030ADTPU28R - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 300MA 4DFN
761-LD39030ADTPU28R
IC REG LINEAR 300MA 4DFN 761-LD39030ADTPU28R
IC REG LINEAR 300MA 4DFN

IC REG LINEAR 300MA 4DFN

Supplier's Site
PMIC - Voltage Regulators - Linear - LD39030ADTPU28R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD39030ADTPU28R
PMIC - Voltage Regulators - Linear LD39030ADTPU28R
IC REG LINEAR 2.8V 300MA 4DFN

IC REG LINEAR 2.8V 300MA 4DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 497-16890-2-ND 876878-LD39030ADTPU28R 776-LD39030ADTPU28R LD39030ADTPU28R 761-LD39030ADTPU28R LD39030ADTPU28R
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LD39030ADTPU28R 300 mA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 300MA 4DFN PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 4-XDFN Exposed Pad Other; 4-DFN (1x1) Other; 4-XDFN Exposed Pad
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data