STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LD39030ADTPU18R

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LD39030ADTPU18R-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LD39030ADTPU18R-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LD39030ADTPU18R-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)

Buy Now Datasheet
Singapore, Singapore
300 mA Voltage Regulator IC
776-LD39030ADTPU18R
300 mA Voltage Regulator IC 776-LD39030ADTPU18R
300 mA very low quiescent current linear regulator IC Product overview: LD39030ADTPU18R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39030ADTPU18R can be used for catalog matching and distributor lookup.

300 mA very low quiescent current linear regulator IC Product overview: LD39030ADTPU18R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39030ADTPU18R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 970794-LD39030ADTPU18R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
970794-LD39030ADTPU18R
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 970794-LD39030ADTPU18R
Win Source Part Number: 970794-LD39030ADTPU1 8R Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.8V Package / Case: 4-XDFN Exposed Pad Supplier Device Package: 4-DFN (1x1) Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 80dB ~ 55dB (1kHz ~ 100kHz) Protection Features: Over Current, Over Temperature, Soft Start ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 40 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: LD39030 Voltage Dropout (Max): 0.33V @ 300mA

Win Source Part Number: 970794-LD39030ADTPU18R
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: 4-DFN (1x1)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 80dB ~ 55dB (1kHz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Soft Start
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 40 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: LD39030
Voltage Dropout (Max): 0.33V @ 300mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LD39030ADTPU18R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD39030ADTPU18R
PMIC - Voltage Regulators - Linear LD39030ADTPU18R
IC REG LINEAR 1.8V 300MA 4DFN

IC REG LINEAR 1.8V 300MA 4DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LD39030ADTPU18R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LD39030ADTPU18R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LD39030ADTPU18R
IC REG LINEAR 1.8V 300MA 4DFN

IC REG LINEAR 1.8V 300MA 4DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LD39030ADTPU18R-ND 776-LD39030ADTPU18R 970794-LD39030ADTPU18R LD39030ADTPU18R LD39030ADTPU18R
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 300 mA Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 4-XDFN Exposed Pad Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data