STMicroelectronics, Inc. 200 mA Voltage Regulator IC LD39020DTPU47R

Description
200 mA very low quiescent current Linear regulator IC Product overview: LD39020DTPU47R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39020DTPU47R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200 mA very low quiescent current Linear regulator IC Product overview: LD39020DTPU47R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39020DTPU47R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200 mA Voltage Regulator IC
776-LD39020DTPU47R
200 mA Voltage Regulator IC 776-LD39020DTPU47R
200 mA very low quiescent current Linear regulator IC Product overview: LD39020DTPU47R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39020DTPU47R can be used for catalog matching and distributor lookup.

200 mA very low quiescent current Linear regulator IC Product overview: LD39020DTPU47R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39020DTPU47R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-16888-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-16888-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-16888-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DFN (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-16888-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-16888-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-16888-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DFN (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-16888-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-16888-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-16888-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DFN (1x1)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LD39020DTPU47R - 876876-LD39020DTPU47R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD39020DTPU47R
876876-LD39020DTPU47R
PMIC - PMIC - Voltage Regulators - Linear - LD39020DTPU47R 876876-LD39020DTPU47R
Manufacturer: STMicroelectronics Win Source Part Number: 876876-LD39020DTPU47 R Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DFN (1x1) Package: 4-XDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LD39020 Categories: Integrated Circuits (ICs) Case / Package: 4-DFN (1x1) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-16888-2, 497-16888-1, -497-16888-6, -497-16888-2, -497-16888-1, 497-16888-6

Manufacturer: STMicroelectronics
Win Source Part Number: 876876-LD39020DTPU47R
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DFN (1x1)
Package: 4-XDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LD39020
Categories: Integrated Circuits (ICs)
Case / Package: 4-DFN (1x1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-16888-2, 497-16888-1, -497-16888-6, -497-16888-2, -497-16888-1, 497-16888-6

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LD39020DTPU47R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD39020DTPU47R
PMIC - Voltage Regulators - Linear LD39020DTPU47R
IC REG LINEAR 4.7V 200MA 4DFN

IC REG LINEAR 4.7V 200MA 4DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LD39020DTPU47R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LD39020DTPU47R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LD39020DTPU47R
IC REG LINEAR 4.7V 200MA 4DFN

IC REG LINEAR 4.7V 200MA 4DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-LD39020DTPU47R 497-16888-6-ND 876876-LD39020DTPU47R LD39020DTPU47R LD39020DTPU47R
Product Name 200 mA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LD39020DTPU47R PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
VIN 5.5 volts 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed
Unlock Full Specs
to access all available technical data