STMicroelectronics, Inc. Fixed Ldo Voltage Regulator, 1.5V To 5.5V, 200Mv Dropout, 3.3Vout, 200Maout, Dfn-4 Rohs Compliant Stmicroelectronics LD39020DTPU33R

Description
Fixed LDO Voltage Regulator, 1.5V to 5.5V, 200mV Dropout, 3.3Vout, 200mAout, DFN-4 RoHS Compliant: Yes
Description
Fixed LDO Voltage Regulator, 1.5V to 5.5V, 200mV Dropout, 3.3Vout, 200mAout, DFN-4 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fixed LDO Voltage Regulator from STMicroelectronics operates within an input voltage range of 1.5V to 5.5V and provides a maximum output current of 200mA. It features a low dropout voltage of 200mV at full load, making it suitable for applications requiring efficient power management. The device has a very low quiescent current of 20µA at no load and can drop to 0.03µA in shutdown mode, which is beneficial for battery-powered devices. Output voltage tolerance is ±0.5% for the A version and ±2.0% at 25°C for the standard version. The regulator is designed with high power supply rejection ratio (PSRR) of 80 dB at 1 kHz and 50 dB at 100 kHz, ensuring stable output voltage. It includes features such as logic-controlled electronic shutdown, internal soft-start, and thermal protection. The regulator is compatible with ceramic capacitors, specifically requiring a minimum output capacitance of 0.47µF. The product is available in compact DFN4 1x1 and SOT23-5L packages, making it suitable for space-constrained applications such as mobile phones, PDAs, digital cameras, and portable media players. The operating temperature range is from -40°C to 125°C, which allows for versatility in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The Fixed LDO Voltage Regulator from STMicroelectronics operates within an input voltage range of 1.5V to 5.5V and provides a maximum output current of 200mA. It features a low dropout voltage of 200mV at full load, making it suitable for applications requiring efficient power management. The device has a very low quiescent current of 20µA at no load and can drop to 0.03µA in shutdown mode, which is beneficial for battery-powered devices. Output voltage tolerance is ±0.5% for the A version and ±2.0% at 25°C for the standard version. The regulator is designed with high power supply rejection ratio (PSRR) of 80 dB at 1 kHz and 50 dB at 100 kHz, ensuring stable output voltage. It includes features such as logic-controlled electronic shutdown, internal soft-start, and thermal protection. The regulator is compatible with ceramic capacitors, specifically requiring a minimum output capacitance of 0.47µF. The product is available in compact DFN4 1x1 and SOT23-5L packages, making it suitable for space-constrained applications such as mobile phones, PDAs, digital cameras, and portable media players. The operating temperature range is from -40°C to 125°C, which allows for versatility in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Fixed Ldo Voltage Regulator, 1.5V To 5.5V, 200Mv Dropout, 3.3Vout, 200Maout, Dfn-4 Rohs Compliant Stmicroelectronics - 38Y7823 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 1.5V To 5.5V, 200Mv Dropout, 3.3Vout, 200Maout, Dfn-4 Rohs Compliant Stmicroelectronics
38Y7823
Fixed Ldo Voltage Regulator, 1.5V To 5.5V, 200Mv Dropout, 3.3Vout, 200Maout, Dfn-4 Rohs Compliant Stmicroelectronics 38Y7823
Fixed LDO Voltage Regulator, 1.5V to 5.5V, 200mV Dropout, 3.3Vout, 200mAout, DFN-4 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 1.5V to 5.5V, 200mV Dropout, 3.3Vout, 200mAout, DFN-4 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LD39020DTPU33R
LDO Voltage Regulators LD39020DTPU33R
LDO Voltage Regulators 200 mA very low quiescent current Linear regulator IC

LDO Voltage Regulators 200 mA very low quiescent current Linear regulator IC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 38Y7823 LD39020DTPU33R
Product Name Fixed Ldo Voltage Regulator, 1.5V To 5.5V, 200Mv Dropout, 3.3Vout, 200Maout, Dfn-4 Rohs Compliant Stmicroelectronics LDO Voltage Regulators
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details