Win Source Part Number: 966082-LD39020DTPU30
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3V
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: 4-DFN (1x1)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 80dB ~ 55dB (1kHz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Soft Start
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 40 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -497-16093-6,497-160
Base Product Number: LD39020
Voltage Dropout (Max): 0.35V @ 200mA
200 mA very low quiescent current Linear regulator IC Product overview: LD39020DTPU30R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39020DTPU30R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DFN (1x1)
IC REG LINEAR 3V 200MA 4DFN
IC REG LINEAR 3V 200MA 4DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 966082-LD39020DTPU30R | 776-LD39020DTPU30R | 497-16093-2-ND | LD39020DTPU30R | LD39020DTPU30R |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 200 mA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel | Other; 4-XDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |