STMicroelectronics, Inc. 200 mA Voltage Regulator IC LD39020ATPU32R

Description
200 mA very low quiescent current Linear regulator IC Product overview: LD39020ATPU32R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39020ATPU32R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200 mA very low quiescent current Linear regulator IC Product overview: LD39020ATPU32R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39020ATPU32R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200 mA Voltage Regulator IC
776-LD39020ATPU32R
200 mA Voltage Regulator IC 776-LD39020ATPU32R
200 mA very low quiescent current Linear regulator IC Product overview: LD39020ATPU32R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39020ATPU32R can be used for catalog matching and distributor lookup.

200 mA very low quiescent current Linear regulator IC Product overview: LD39020ATPU32R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39020ATPU32R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LD39020ATPU32R - 876872-LD39020ATPU32R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD39020ATPU32R
876872-LD39020ATPU32R
PMIC - PMIC - Voltage Regulators - Linear - LD39020ATPU32R 876872-LD39020ATPU32R
Manufacturer: STMicroelectronics Win Source Part Number: 876872-LD39020ATPU32 R Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DFN (1x1) Package: 4-XDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LD39020 Categories: Integrated Circuits (ICs) Case / Package: 4-DFN (1x1) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17277-6, 497-17277-1, 497-17277-2

Manufacturer: STMicroelectronics
Win Source Part Number: 876872-LD39020ATPU32R
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DFN (1x1)
Package: 4-XDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LD39020
Categories: Integrated Circuits (ICs)
Case / Package: 4-DFN (1x1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17277-6, 497-17277-1, 497-17277-2

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-17277-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-17277-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-17277-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DFN (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-17277-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-17277-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-17277-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DFN (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-17277-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-17277-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-17277-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DFN (1x1)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LD39020ATPU32R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD39020ATPU32R
PMIC - Voltage Regulators - Linear LD39020ATPU32R
IC REG LINEAR 3.2V 200MA 4DFN

IC REG LINEAR 3.2V 200MA 4DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LD39020ATPU32R
LDO Voltage Regulators LD39020ATPU32R
LDO Voltage Regulators 200 mA very low quiescent current Linear regulator IC

LDO Voltage Regulators 200 mA very low quiescent current Linear regulator IC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LD39020ATPU32R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LD39020ATPU32R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LD39020ATPU32R
IC REG LINEAR 3.2V 200MA 4DFN

IC REG LINEAR 3.2V 200MA 4DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-LD39020ATPU32R 876872-LD39020ATPU32R 497-17277-6-ND LD39020ATPU32R LD39020ATPU32R LD39020ATPU32R
Product Name 200 mA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LD39020ATPU32R Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
VIN 5.5 volts 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Output Polarity Positive Positive
Package Type Other; 4-DFN (1x1) Other; 4-XDFN Exposed Pad
Regulator Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3986SLDTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 3 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3303AR-3.3 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Voltage Regulators - 1913783 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type Other; So
View Details
Battery Chargers - BQ21061YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details