200 mA very low quiescent current Linear regulator IC Product overview: LD39020ATPU185R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39020ATPU185R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 876871-LD39020ATPU18
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DFN (1x1)
Package: 4-XDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LD39020
Categories: Integrated Circuits (ICs)
Case / Package: 4-DFN (1x1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-16886-6, -497-16886-6, 497-16886-2, 497-16886-1, -497-16886-2, -497-16886-1
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DFN (1x1)
IC REG LINEAR 1.85V 200MA 4DFN
IC REG LINEAR 1.85V 200MA 4DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LD39020ATPU185R | 876871-LD39020ATPU185R | 497-16886-1-ND | LD39020ATPU185R | LD39020ATPU185R |
| Product Name | 200 mA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LD39020ATPU185R | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| VIN | 5.5 volts | 5.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Output Polarity | Positive | Positive | |||
| Package Type | Other; 4-DFN (1x1) | Other; 4-XDFN Exposed Pad | |||
| Regulator Type | Standard |