The LD39020ADTPU21R is a linear voltage regulator IC from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 2.1 V with a maximum output current of 200 mA. It operates with an input voltage range of 1.5 V to 5.5 V and features an ultra-low dropout voltage of 200 mV at 200 mA load. The device has a very low quiescent current of 20 µA at no load and can drop to 0.03 µA in shutdown mode, making it suitable for battery-powered applications. This regulator offers an output voltage tolerance of ±0.5% and is stabilized with a ceramic capacitor, compatible with a capacitance of 0.47 µF. It includes features such as logic-controlled electronic shutdown, internal soft-start, and optional output voltage discharge. The LD39020ADTPU21R is available in compact DFN4 1x1 and SOT23-5L packages, and it operates within a temperature range of -40 °C to 125 °C. It is suitable for applications in mobile phones, tablets, digital cameras, and other portable devices.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DFN (1x1)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LD39020ADTPU21R |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |