Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DFN (1x1)
Manufacturer: STMicroelectronics
Win Source Part Number: 876867-LD39020ADTPU0
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: LD39020
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-15923-6, 497-15923-2, -497-15923-6, 497-15923-1, -497-15923-1, -497-15923-2
200 mA very low quiescent current Linear regulator IC Product overview: LD39020ADTPU08R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39020ADTPU08R can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 200 mA very low quiescent current Linear regulator IC
IC REG LINEAR 0.8V 200MA 4DFN
IC REG LINEAR 0.8V 200MA 4DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-15923-2-ND | 876867-LD39020ADTPU08R | 776-LD39020ADTPU08R | LD39020ADTPU08R | LD39020ADTPU08R | LD39020ADTPU08R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LD39020ADTPU08R | 200 mA Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | |||||
| Package Type | Other; 4-XDFN Exposed Pad | Other; Reel - TR | ||||
| Special Features | Input Overcurrent Protection | Enable |