Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-666
150 mA low quiescent current low noise voltage regulator Product overview: LD39015XG10R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39015XG10R can be used for catalog matching and distributor lookup.
IC REG LINEAR 1V 150MA SOT666
IC REG LINEAR 1V 150MA SOT666
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-8823-2-ND | 776-LD39015XG10R | LD39015XG10R | LD39015XG10R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 150 mA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; SOT-563, SOT-666 | Other; SOT-666 | ||
| Special Features | Input Overcurrent Protection | Enable |