STMicroelectronics, Inc. Volt Reg, Fixed, 3.3V, 0.15A, 125Deg C; Output Type Stmicroelectronics LD39015M33R

Description
VOLT REG, FIXED, 3.3V, 0.15A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Product Range:3.3V 150mA Linear Voltage Regulators; Output Current Max:150mA RoHS Compliant: Yes
Datasheet
Description
VOLT REG, FIXED, 3.3V, 0.15A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Product Range:3.3V 150mA Linear Voltage Regulators; Output Current Max:150mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Volt Reg, Fixed, 3.3V, 0.15A, 125Deg C; Output Type Stmicroelectronics - 86W0473 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, Fixed, 3.3V, 0.15A, 125Deg C; Output Type Stmicroelectronics
86W0473
Volt Reg, Fixed, 3.3V, 0.15A, 125Deg C; Output Type Stmicroelectronics 86W0473
VOLT REG, FIXED, 3.3V, 0.15A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Product Range:3.3V 150mA Linear Voltage Regulators; Output Current Max:150mA RoHS Compliant: Yes

VOLT REG, FIXED, 3.3V, 0.15A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Product Range:3.3V 150mA Linear Voltage Regulators; Output Current Max:150mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 86W0473
Product Name Volt Reg, Fixed, 3.3V, 0.15A, 125Deg C; Output Type Stmicroelectronics
Input Voltage 1.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details