LDO, FIXED, 1.5V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 25AH9738 |
| Product Name | Ldo, Fixed, 1.5V, 0.15A, -40 To 125Deg C; Output Type Stmicroelectronics |
| Input Voltage | 1.5 to 5.5 volts |