STMicroelectronics 2.8V 0.15A LDO Voltage Regulator IC LD39015J28R

Description
LDO Regulator Pos 2.8V 0.15A 4-Pin Flip-Chip T/R Product overview: LD39015J28R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LD39015J28R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator Pos 2.8V 0.15A 4-Pin Flip-Chip T/R Product overview: LD39015J28R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LD39015J28R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.8V 0.15A LDO Voltage Regulator IC
699-LD39015J28R
2.8V 0.15A LDO Voltage Regulator IC 699-LD39015J28R
LDO Regulator Pos 2.8V 0.15A 4-Pin Flip-Chip T/R Product overview: LD39015J28R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LD39015J28R can be used for catalog matching and distributor lookup.

LDO Regulator Pos 2.8V 0.15A 4-Pin Flip-Chip T/R Product overview: LD39015J28R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LD39015J28R can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LD39015J28R - 876866-LD39015J28R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD39015J28R
876866-LD39015J28R
PMIC - PMIC - Voltage Regulators - Linear - LD39015J28R 876866-LD39015J28R
Manufacturer: STMicroelectronics Win Source Part Number: 876866-LD39015J28R Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-FlipChip (1.07x1.07) Package: Reel - TR Package: 4-WFBGA, FCBGA Mounting: Surface Mount Part Status: Obsolete Family Name: LD39015 Categories: Integrated Circuits (ICs) Case / Package: 4-FlipChip (1.07x1.07) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 876866-LD39015J28R
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-FlipChip (1.07x1.07)
Package: Reel - TR
Package: 4-WFBGA, FCBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LD39015
Categories: Integrated Circuits (ICs)
Case / Package: 4-FlipChip (1.07x1.07)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LD39015J28R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD39015J28R
PMIC - Voltage Regulators - Linear LD39015J28R
IC REG LIN 2.8V 150MA 4FLIPCHIP

IC REG LIN 2.8V 150MA 4FLIPCHIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LD39015J28R 876866-LD39015J28R LD39015J28R
Product Name 2.8V 0.15A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LD39015J28R PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed
Package Type Other; FCBGA Other; 4-FlipChip (1.07x1.07)
Output Voltage 2.8 volts
IOUT 0.1500 amps 0.1500 amps
IQ 4.00E-5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3967SLB-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2444551 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Power Management IC - 713-BQ24312DSGR - ERSAELECTRONICS PTE. LTD.
Specs
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP166ACPZN-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details