STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Linear - LD2985BM35R LD2985BM35R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1052043-LD2985BM35R Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.5V Dropout Voltage-Max: 0.575V @ 150mA Operating Supply Current: 150μA to 4mA PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1052043-LD2985BM35R Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.5V Dropout Voltage-Max: 0.575V @ 150mA Operating Supply Current: 150μA to 4mA PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LD2985BM35R - 1052043-LD2985BM35R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD2985BM35R
1052043-LD2985BM35R
PMIC - PMIC - Voltage Regulators - Linear - LD2985BM35R 1052043-LD2985BM35R
Manufacturer: STMicroelectronics Win Source Part Number: 1052043-LD2985BM35R Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.5V Dropout Voltage-Max: 0.575V @ 150mA Operating Supply Current: 150μA to 4mA PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1052043-LD2985BM35R
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.5V
Dropout Voltage-Max: 0.575V @ 150mA
Operating Supply Current: 150μA to 4mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LD2985BM35R-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LD2985BM35R-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LD2985BM35R-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
3.5V 150MA SOT23 Voltage Regulator IC
776-LD2985BM35R
3.5V 150MA SOT23 Voltage Regulator IC 776-LD2985BM35R
IC REG LINEAR 3.5V 150MA SOT23-5 Product overview: LD2985BM35R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD2985BM35R can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.5V 150MA SOT23-5 Product overview: LD2985BM35R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD2985BM35R can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - LD2985BM35R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD2985BM35R
PMIC - Voltage Regulators - Linear LD2985BM35R
IC REG LINEAR 3.5V 150MA SOT23-5

IC REG LINEAR 3.5V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LD2985BM35R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LD2985BM35R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LD2985BM35R
IC REG LINEAR 3.5V 150MA SOT23-5

IC REG LINEAR 3.5V 150MA SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1052043-LD2985BM35R LD2985BM35R-ND 776-LD2985BM35R LD2985BM35R LD2985BM35R
Product Name PMIC - PMIC - Voltage Regulators - Linear - LD2985BM35R Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.5V 150MA SOT23 Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23-5
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data