3.1V FIXED POSITIVE LDO REGULATOR, 0.575V DROPOUT, PDSO5, LEAD FREE, SOT-23, 5 PIN Product overview: LD2985AM31R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.1V, 0.575V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 0.575V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD2985AM31R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1052038-LD2985AM31R
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.1V
Dropout Voltage-Max: 0.575V @ 150mA
Operating Supply Current: 150μA to 4mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LINEAR 3.1V 150MA SOT23-5
IC REG LINEAR 3.1V 150MA SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LD2985AM31R | 1052038-LD2985AM31R | LD2985AM31R-ND | LD2985AM31R | LD2985AM31R |
| Product Name | 3.1V 0.575V SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LD2985AM31R | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; SOT-23-5 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | ||
| Output Voltage | 3.1 volts | 3.1 volts | 3.1 volts | 3.1 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |
| IQ | 1.50E-4 amps | 1.50E-4 amps |