The LD2985AM28R is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 2.8 V with a maximum output current of 150 mA. It features a very low dropout voltage of 280 mV at 150 mA load and only 7 mV at 1 mA load, making it suitable for low power and low noise applications. The device has a low quiescent current of 2 mA at full load and less than 1 µA in sleep mode when the inhibit function is activated. The regulator operates over a temperature range of -40 °C to 125 °C and is housed in a compact SOT23-5L package. It also includes internal current and thermal limiting for added protection. Typical applications include battery-powered devices such as cellular phones, laptops, and personal digital assistants.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LD2985AM28R |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |